Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR681RCSL

Description
681 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
681 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR681RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR681RCSL-ND
Chassis Mount Resistors RER70FR681RCSL-ND
681 mOhms ±1% 20W Wirewound Chassis Mount Resistor

681 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.681 OHM 20W 1% AXIAL LUGS - RER70FR681RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 20W 1% AXIAL LUGS
RER70FR681RCSL
RES 0.681 OHM 20W 1% AXIAL LUGS RER70FR681RCSL
RES 0.681ohm 20W 1% AXIAL LUGS

RES 0.681ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR681RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR681RCSL
Chassis Mount Resistors RER70FR681RCSL
RES CHAS MNT 0.681 OHM 1% 20W

RES CHAS MNT 0.681 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR681RCSL-ND RER70FR681RCSL RER70FR681RCSL
Product Name Chassis Mount Resistors RES 0.681 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details