Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR619RCSL

Description
619 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
619 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR619RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR619RCSL-ND
Chassis Mount Resistors RER70FR619RCSL-ND
619 mOhms ±1% 20W Wirewound Chassis Mount Resistor

619 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.619 OHM 20W 1% AXIAL LUGS - RER70FR619RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 20W 1% AXIAL LUGS
RER70FR619RCSL
RES 0.619 OHM 20W 1% AXIAL LUGS RER70FR619RCSL
RES 0.619ohm 20W 1% AXIAL LUGS

RES 0.619ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR619RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR619RCSL
Chassis Mount Resistors RER70FR619RCSL
RES CHAS MNT 0.619 OHM 1% 20W

RES CHAS MNT 0.619 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR619RCSL-ND RER70FR619RCSL RER70FR619RCSL
Product Name Chassis Mount Resistors RES 0.619 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C7180RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details