Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR576RC02

Description
576 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
576 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR576RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR576RC02-ND
Chassis Mount Resistors RER70FR576RC02-ND
576 mOhms ±1% 20W Wirewound Chassis Mount Resistor

576 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.576 OHM 20W 1% AXIAL LUGS - RER70FR576RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 20W 1% AXIAL LUGS
RER70FR576RC02
RES 0.576 OHM 20W 1% AXIAL LUGS RER70FR576RC02
RES 0.576ohm 20W 1% AXIAL LUGS

RES 0.576ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR576RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR576RC02
Chassis Mount Resistors RER70FR576RC02
RES CHAS MNT 0.576 OHM 1% 20W

RES CHAS MNT 0.576 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR576RC02-ND RER70FR576RC02 RER70FR576RC02
Product Name Chassis Mount Resistors RES 0.576 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details