Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR562RC02

Description
562 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
562 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR562RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR562RC02-ND
Chassis Mount Resistors RER70FR562RC02-ND
562 mOhms ±1% 20W Wirewound Chassis Mount Resistor

562 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 562m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER70FR562RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 562m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER70FR562RC02
Res Wirewound 562m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER70FR562RC02
Res Wirewound 562m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 562m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70FR562RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR562RC02
Chassis Mount Resistors RER70FR562RC02
RES CHAS MNT 0.562 OHM 1% 20W

RES CHAS MNT 0.562 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR562RC02-ND RER70FR562RC02 RER70FR562RC02
Product Name Chassis Mount Resistors Res Wirewound 562m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.5620 ohms 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details