Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR549RCSL

Description
549 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
549 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR549RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR549RCSL-ND
Chassis Mount Resistors RER70FR549RCSL-ND
549 mOhms ±1% 20W Wirewound Chassis Mount Resistor

549 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.549 OHM 20W 1% AXIAL LUGS - RER70FR549RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 20W 1% AXIAL LUGS
RER70FR549RCSL
RES 0.549 OHM 20W 1% AXIAL LUGS RER70FR549RCSL
RES 0.549ohm 20W 1% AXIAL LUGS

RES 0.549ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR549RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR549RCSL
Chassis Mount Resistors RER70FR549RCSL
RES CHAS MNT 0.549 OHM 1% 20W

RES CHAS MNT 0.549 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR549RCSL-ND RER70FR549RCSL RER70FR549RCSL
Product Name Chassis Mount Resistors RES 0.549 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details