Vishay Intertechnology, Inc. Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER70FR549RC02

Description
Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER70FR549RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER70FR549RC02
Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER70FR549RC02
Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70FR549RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR549RC02-ND
Chassis Mount Resistors RER70FR549RC02-ND
549 mOhms ±1% 20W Wirewound Chassis Mount Resistor

549 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR549RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR549RC02
Chassis Mount Resistors RER70FR549RC02
RES CHAS MNT 0.549 OHM 1% 20W

RES CHAS MNT 0.549 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR549RC02 RER70FR549RC02-ND RER70FR549RC02
Product Name Res Wirewound 549m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-2176082-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers