Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR511RC02

Description
511 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
511 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR511RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR511RC02-ND
Chassis Mount Resistors RER70FR511RC02-ND
511 mOhms ±1% 20W Wirewound Chassis Mount Resistor

511 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.511 OHM 20W 1% AXIAL LUGS - RER70FR511RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 20W 1% AXIAL LUGS
RER70FR511RC02
RES 0.511 OHM 20W 1% AXIAL LUGS RER70FR511RC02
RES 0.511ohm 20W 1% AXIAL LUGS

RES 0.511ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR511RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR511RC02
Chassis Mount Resistors RER70FR511RC02
RES CHAS MNT 0.511 OHM 1% 20W

RES CHAS MNT 0.511 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR511RC02-ND RER70FR511RC02 RER70FR511RC02
Product Name Chassis Mount Resistors RES 0.511 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details