Vishay Intertechnology, Inc. RES 0.499 OHM 20W 1% AXIAL LUGS RER70FR499RCSL

Description
RES 0.499ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.499ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 20W 1% AXIAL LUGS - RER70FR499RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 20W 1% AXIAL LUGS
RER70FR499RCSL
RES 0.499 OHM 20W 1% AXIAL LUGS RER70FR499RCSL
RES 0.499ohm 20W 1% AXIAL LUGS

RES 0.499ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR499RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR499RCSL
Chassis Mount Resistors RER70FR499RCSL
RES CHAS MNT 0.499 OHM 1% 20W

RES CHAS MNT 0.499 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER70FR499RCSL RER70FR499RCSL
Product Name RES 0.499 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details