Vishay Intertechnology, Inc. RES 0.499 OHM 20W 1% AXIAL LUGS RER70FR499RC02

Description
RES 0.499ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.499ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 20W 1% AXIAL LUGS - RER70FR499RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 20W 1% AXIAL LUGS
RER70FR499RC02
RES 0.499 OHM 20W 1% AXIAL LUGS RER70FR499RC02
RES 0.499ohm 20W 1% AXIAL LUGS

RES 0.499ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR499RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR499RC02-ND
Chassis Mount Resistors RER70FR499RC02-ND
499 mOhms ±1% 20W Wirewound Chassis Mount Resistor

499 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR499RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR499RC02
Chassis Mount Resistors RER70FR499RC02
RES CHAS MNT 0.499 OHM 1% 20W

RES CHAS MNT 0.499 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR499RC02 RER70FR499RC02-ND RER70FR499RC02
Product Name RES 0.499 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers