Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR499MCSL

Description
499 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR499MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR499MCSL-ND
Chassis Mount Resistors RER70FR499MCSL-ND
499 mOhms ±1% 20W Wirewound Chassis Mount Resistor

499 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.499 OHM 20W 1% AXIAL LUGS - RER70FR499MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 20W 1% AXIAL LUGS
RER70FR499MCSL
RES 0.499 OHM 20W 1% AXIAL LUGS RER70FR499MCSL
RES 0.499ohm 20W 1% AXIAL LUGS

RES 0.499ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR499MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR499MCSL
Chassis Mount Resistors RER70FR499MCSL
RES CHAS MNT 0.499 OHM 1% 20W

RES CHAS MNT 0.499 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR499MCSL-ND RER70FR499MCSL RER70FR499MCSL
Product Name Chassis Mount Resistors RES 0.499 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers