Vishay Intertechnology, Inc. RES 0.453 OHM 20W 1% AXIAL LUGS RER70FR453RCSL

Description
RES 0.453ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.453ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 20W 1% AXIAL LUGS - RER70FR453RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 20W 1% AXIAL LUGS
RER70FR453RCSL
RES 0.453 OHM 20W 1% AXIAL LUGS RER70FR453RCSL
RES 0.453ohm 20W 1% AXIAL LUGS

RES 0.453ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR453RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR453RCSL-ND
Chassis Mount Resistors RER70FR453RCSL-ND
453 mOhms ±1% 20W Wirewound Chassis Mount Resistor

453 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR453RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR453RCSL
Chassis Mount Resistors RER70FR453RCSL
RES CHAS MNT 0.453 OHM 1% 20W

RES CHAS MNT 0.453 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR453RCSL RER70FR453RCSL-ND RER70FR453RCSL
Product Name RES 0.453 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers