Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR392RC02

Description
392 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR392RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR392RC02-ND
Chassis Mount Resistors RER70FR392RC02-ND
392 mOhms ±1% 20W Wirewound Chassis Mount Resistor

392 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.392 OHM 20W 1% AXIAL LUGS - RER70FR392RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 20W 1% AXIAL LUGS
RER70FR392RC02
RES 0.392 OHM 20W 1% AXIAL LUGS RER70FR392RC02
RES 0.392ohm 20W 1% AXIAL LUGS

RES 0.392ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR392RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR392RC02
Chassis Mount Resistors RER70FR392RC02
RES CHAS MNT 0.392 OHM 1% 20W

RES CHAS MNT 0.392 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR392RC02-ND RER70FR392RC02 RER70FR392RC02
Product Name Chassis Mount Resistors RES 0.392 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details