Vishay Intertechnology, Inc. RES 0.332 OHM 20W 1% AXIAL LUGS RER70FR332RCSL

Description
RES 0.332ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.332ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 20W 1% AXIAL LUGS - RER70FR332RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 20W 1% AXIAL LUGS
RER70FR332RCSL
RES 0.332 OHM 20W 1% AXIAL LUGS RER70FR332RCSL
RES 0.332ohm 20W 1% AXIAL LUGS

RES 0.332ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR332RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR332RCSL
Chassis Mount Resistors RER70FR332RCSL
RES CHAS MNT 0.332 OHM 1% 20W

RES CHAS MNT 0.332 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER70FR332RCSL RER70FR332RCSL
Product Name RES 0.332 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers