Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR316RCSL

Description
316 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
316 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70FR316RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 0.316 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The RER70 model is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistor solutions.

Datasheet Summary
Powered by GS/AI

The RER70FR316RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 0.316 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The RER70 model is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistor solutions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR316RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR316RCSL-ND
Chassis Mount Resistors RER70FR316RCSL-ND
316 mOhms ±1% 20W Wirewound Chassis Mount Resistor

316 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.316 OHM 20W 1% AXIAL LUGS - RER70FR316RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 20W 1% AXIAL LUGS
RER70FR316RCSL
RES 0.316 OHM 20W 1% AXIAL LUGS RER70FR316RCSL
RES 0.316ohm 20W 1% AXIAL LUGS

RES 0.316ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR316RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR316RCSL
Chassis Mount Resistors RER70FR316RCSL
RES CHAS MNT 0.316 OHM 1% 20W

RES CHAS MNT 0.316 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR316RCSL-ND RER70FR316RCSL RER70FR316RCSL
Product Name Chassis Mount Resistors RES 0.316 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers