Vishay Intertechnology, Inc. RES 0.309 OHM 20W 1% AXIAL LUGS RER70FR309RCSL

Description
RES 0.309ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.309ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.309 OHM 20W 1% AXIAL LUGS - RER70FR309RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.309 OHM 20W 1% AXIAL LUGS
RER70FR309RCSL
RES 0.309 OHM 20W 1% AXIAL LUGS RER70FR309RCSL
RES 0.309ohm 20W 1% AXIAL LUGS

RES 0.309ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR309RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR309RCSL-ND
Chassis Mount Resistors RER70FR309RCSL-ND
309 mOhms ±1% 20W Wirewound Chassis Mount Resistor

309 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR309RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR309RCSL
Chassis Mount Resistors RER70FR309RCSL
RES CHAS MNT 0.309 OHM 1% 20W

RES CHAS MNT 0.309 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR309RCSL RER70FR309RCSL-ND RER70FR309RCSL
Product Name RES 0.309 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3090 ohms 0.3090 ohms 0.3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details