Vishay Intertechnology, Inc. RES 0.309 OHM 20W 1% AXIAL LUGS RER70FR309RC02

Description
RES 0.309ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.309ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.309 OHM 20W 1% AXIAL LUGS - RER70FR309RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.309 OHM 20W 1% AXIAL LUGS
RER70FR309RC02
RES 0.309 OHM 20W 1% AXIAL LUGS RER70FR309RC02
RES 0.309ohm 20W 1% AXIAL LUGS

RES 0.309ohm 20W 1% AXIAL LUGS

Supplier's Site
Laguna Hills, CA, United States
Chassis Mount Resistors - RER70FR309RC02
1040047-RER70FR309RC02
Chassis Mount Resistors - RER70FR309RC02 1040047-RER70FR309RC02
Manufacturer: Vishay Win Source Part Number: 1040047-RER70FR309RC 02 Packaging: Bulk Features: Military, Moisture Resistant Height - Seated (Max): 0.561" (14.25mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Failure Rate: R (0.01%) Power (Watts): 20W Mounting Feature: Flanges Resistance (Ohms): 0.309 Composition: Wirewound Coating, Housing Type: Aluminum Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 250°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1040047-RER70FR309RC02
Packaging: Bulk
Features: Military, Moisture Resistant
Height - Seated (Max): 0.561" (14.25mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Lead Style: Solder Lugs
Failure Rate: R (0.01%)
Power (Watts): 20W
Mounting Feature: Flanges
Resistance (Ohms): 0.309
Composition: Wirewound
Coating, Housing Type: Aluminum
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 250°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Chassis Mount Resistors - RER70FR309RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR309RC02-ND
Chassis Mount Resistors RER70FR309RC02-ND
309 mOhms ±1% 20W Wirewound Chassis Mount Resistor

309 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
0.309 OHM 20W Resistor - 54-RER70FR309RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.309 OHM 20W Resistor
54-RER70FR309RC02
0.309 OHM 20W Resistor 54-RER70FR309RC02
RES CHAS MNT 0.309 OHM 1% 20W Product overview: RER70FR309RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.309 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.309 OHM, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER70FR309RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 0.309 OHM 1% 20W Product overview: RER70FR309RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.309 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.309 OHM, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER70FR309RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER70FR309RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR309RC02
Chassis Mount Resistors RER70FR309RC02
RES CHAS MNT 0.309 OHM 1% 20W

RES CHAS MNT 0.309 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RER70FR309RC02 1040047-RER70FR309RC02 RER70FR309RC02-ND 54-RER70FR309RC02 RER70FR309RC02
Product Name RES 0.309 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors - RER70FR309RC02 Chassis Mount Resistors 0.309 OHM 20W Resistor Chassis Mount Resistors
Mounting / Packaging Axial Leads Tab Terminals Axial, Box Axial, Box Solder Lugs
Resistance Range 0.3090 ohms 0.3090 ohms 0.3090 ohms 0.3090 ohms 0.3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts 20 watts
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details