Vishay Intertechnology, Inc. RES 0.274 OHM 20W 1% AXIAL LUGS RER70FR274RCSL

Description
RES 0.274ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.274ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 20W 1% AXIAL LUGS - RER70FR274RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 20W 1% AXIAL LUGS
RER70FR274RCSL
RES 0.274 OHM 20W 1% AXIAL LUGS RER70FR274RCSL
RES 0.274ohm 20W 1% AXIAL LUGS

RES 0.274ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR274RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR274RCSL-ND
Chassis Mount Resistors RER70FR274RCSL-ND
274 mOhms ±1% 20W Wirewound Chassis Mount Resistor

274 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR274RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR274RCSL
Chassis Mount Resistors RER70FR274RCSL
RES CHAS MNT 0.274 OHM 1% 20W

RES CHAS MNT 0.274 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR274RCSL RER70FR274RCSL-ND RER70FR274RCSL
Product Name RES 0.274 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details