Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR261RCSL

Description
261 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
261 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR261RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR261RCSL-ND
Chassis Mount Resistors RER70FR261RCSL-ND
261 mOhms ±1% 20W Wirewound Chassis Mount Resistor

261 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.261 OHM 20W 1% AXIAL LUGS - RER70FR261RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 20W 1% AXIAL LUGS
RER70FR261RCSL
RES 0.261 OHM 20W 1% AXIAL LUGS RER70FR261RCSL
RES 0.261ohm 20W 1% AXIAL LUGS

RES 0.261ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR261RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR261RCSL
Chassis Mount Resistors RER70FR261RCSL
RES CHAS MNT 0.261 OHM 1% 20W

RES CHAS MNT 0.261 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR261RCSL-ND RER70FR261RCSL RER70FR261RCSL
Product Name Chassis Mount Resistors RES 0.261 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers