Vishay Intertechnology, Inc. Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange RER70FR261RC02

Description
Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange - RER70FR261RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange
RER70FR261RC02
Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange RER70FR261RC02
Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange

Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER70FR261RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR261RC02-ND
Chassis Mount Resistors RER70FR261RC02-ND
261 mOhms ±1% 20W Wirewound Chassis Mount Resistor

261 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR261RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR261RC02
Chassis Mount Resistors RER70FR261RC02
RES CHAS MNT 0.261 OHM 1% 20W

RES CHAS MNT 0.261 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR261RC02 RER70FR261RC02-ND RER70FR261RC02
Product Name Res Wirewound 261m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A130RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details