Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR255RC02

Description
255 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
255 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR255RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR255RC02-ND
Chassis Mount Resistors RER70FR255RC02-ND
255 mOhms ±1% 20W Wirewound Chassis Mount Resistor

255 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.255 OHM 20W 1% AXIAL LUGS - RER70FR255RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 20W 1% AXIAL LUGS
RER70FR255RC02
RES 0.255 OHM 20W 1% AXIAL LUGS RER70FR255RC02
RES 0.255ohm 20W 1% AXIAL LUGS

RES 0.255ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR255RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR255RC02
Chassis Mount Resistors RER70FR255RC02
RES CHAS MNT 0.255 OHM 1% 20W

RES CHAS MNT 0.255 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR255RC02-ND RER70FR255RC02 RER70FR255RC02
Product Name Chassis Mount Resistors RES 0.255 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details