Vishay Intertechnology, Inc. RES 0.243 OHM 20W 1% AXIAL LUGS RER70FR243MCSL

Description
RES 0.243ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.243ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.243 OHM 20W 1% AXIAL LUGS - RER70FR243MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 20W 1% AXIAL LUGS
RER70FR243MCSL
RES 0.243 OHM 20W 1% AXIAL LUGS RER70FR243MCSL
RES 0.243ohm 20W 1% AXIAL LUGS

RES 0.243ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR243MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR243MCSL-ND
Chassis Mount Resistors RER70FR243MCSL-ND
243 mOhms ±1% 20W Wirewound Chassis Mount Resistor

243 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR243MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR243MCSL
Chassis Mount Resistors RER70FR243MCSL
RES CHAS MNT 0.243 OHM 1% 20W

RES CHAS MNT 0.243 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR243MCSL RER70FR243MCSL-ND RER70FR243MCSL
Product Name RES 0.243 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details