Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR237RCSL

Description
237 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
237 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70FR237RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting directly onto a chassis to leverage the heat-sink effect. With a power rating of 20 watts at 25 °C, it has a resistance value of 0.237 ohms and a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. The construction materials include a copper-nickel or nickel-chrome alloy element, ceramic or steatite core, and aluminum housing with hard anodic coating.

Datasheet Summary
Powered by GS/AI

The RER70FR237RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting directly onto a chassis to leverage the heat-sink effect. With a power rating of 20 watts at 25 °C, it has a resistance value of 0.237 ohms and a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. The construction materials include a copper-nickel or nickel-chrome alloy element, ceramic or steatite core, and aluminum housing with hard anodic coating.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR237RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR237RCSL-ND
Chassis Mount Resistors RER70FR237RCSL-ND
237 mOhms ±1% 20W Wirewound Chassis Mount Resistor

237 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.237 OHM 20W 1% AXIAL LUGS - RER70FR237RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 20W 1% AXIAL LUGS
RER70FR237RCSL
RES 0.237 OHM 20W 1% AXIAL LUGS RER70FR237RCSL
RES 0.237ohm 20W 1% AXIAL LUGS

RES 0.237ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR237RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR237RCSL
Chassis Mount Resistors RER70FR237RCSL
RES CHAS MNT 0.237 OHM 1% 20W

RES CHAS MNT 0.237 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR237RCSL-ND RER70FR237RCSL RER70FR237RCSL
Product Name Chassis Mount Resistors RES 0.237 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers