Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR237RC02

Description
237 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
237 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR237RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR237RC02-ND
Chassis Mount Resistors RER70FR237RC02-ND
237 mOhms ±1% 20W Wirewound Chassis Mount Resistor

237 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.237 OHM 20W 1% AXIAL LUGS - RER70FR237RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 20W 1% AXIAL LUGS
RER70FR237RC02
RES 0.237 OHM 20W 1% AXIAL LUGS RER70FR237RC02
RES 0.237ohm 20W 1% AXIAL LUGS

RES 0.237ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR237RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR237RC02
Chassis Mount Resistors RER70FR237RC02
RES CHAS MNT 0.237 OHM 1% 20W

RES CHAS MNT 0.237 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR237RC02-ND RER70FR237RC02 RER70FR237RC02
Product Name Chassis Mount Resistors RES 0.237 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details