Vishay Intertechnology, Inc. RES 0.205 OHM 20W 1% AXIAL LUGS RER70FR205RCSL

Description
RES 0.205ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.205ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 20W 1% AXIAL LUGS - RER70FR205RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 20W 1% AXIAL LUGS
RER70FR205RCSL
RES 0.205 OHM 20W 1% AXIAL LUGS RER70FR205RCSL
RES 0.205ohm 20W 1% AXIAL LUGS

RES 0.205ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR205RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR205RCSL-ND
Chassis Mount Resistors RER70FR205RCSL-ND
205 mOhms ±1% 20W Wirewound Chassis Mount Resistor

205 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR205RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR205RCSL
Chassis Mount Resistors RER70FR205RCSL
RES CHAS MNT 0.205 OHM 1% 20W

RES CHAS MNT 0.205 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR205RCSL RER70FR205RCSL-ND RER70FR205RCSL
Product Name RES 0.205 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers