Vishay Intertechnology, Inc. RES 0.2 OHM 20W 1% AXIAL LUGS RER70FR200RCSL

Description
RES 0.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 20W 1% AXIAL LUGS - RER70FR200RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 20W 1% AXIAL LUGS
RER70FR200RCSL
RES 0.2 OHM 20W 1% AXIAL LUGS RER70FR200RCSL
RES 0.2ohm 20W 1% AXIAL LUGS

RES 0.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR200RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR200RCSL-ND
Chassis Mount Resistors RER70FR200RCSL-ND
200 mOhms ±1% 20W Wirewound Chassis Mount Resistor

200 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR200RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR200RCSL
Chassis Mount Resistors RER70FR200RCSL
RES CHAS MNT 0.2 OHM 1% 20W

RES CHAS MNT 0.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR200RCSL RER70FR200RCSL-ND RER70FR200RCSL
Product Name RES 0.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details