Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR191RC02

Description
191 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
191 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR191RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR191RC02-ND
Chassis Mount Resistors RER70FR191RC02-ND
191 mOhms ±1% 20W Wirewound Chassis Mount Resistor

191 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.191 OHM 20W 1% AXIAL LUGS - RER70FR191RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.191 OHM 20W 1% AXIAL LUGS
RER70FR191RC02
RES 0.191 OHM 20W 1% AXIAL LUGS RER70FR191RC02
RES 0.191ohm 20W 1% AXIAL LUGS

RES 0.191ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR191RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR191RC02
Chassis Mount Resistors RER70FR191RC02
RES CHAS MNT 0.191 OHM 1% 20W

RES CHAS MNT 0.191 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR191RC02-ND RER70FR191RC02 RER70FR191RC02
Product Name Chassis Mount Resistors RES 0.191 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1910 ohms 0.1910 ohms 0.1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details