Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR178RC02

Description
178 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
178 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR178RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR178RC02-ND
Chassis Mount Resistors RER70FR178RC02-ND
178 mOhms ±1% 20W Wirewound Chassis Mount Resistor

178 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 178m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER70FR178RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 178m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER70FR178RC02
Res Wirewound 178m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER70FR178RC02
Res Wirewound 178m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 178m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70FR178RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR178RC02
Chassis Mount Resistors RER70FR178RC02
RES CHAS MNT 0.178 OHM 1% 20W

RES CHAS MNT 0.178 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR178RC02-ND RER70FR178RC02 RER70FR178RC02
Product Name Chassis Mount Resistors Res Wirewound 178m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1780 ohms 0.1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers