Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR165RC02

Description
165 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
165 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR165RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR165RC02-ND
Chassis Mount Resistors RER70FR165RC02-ND
165 mOhms ±1% 20W Wirewound Chassis Mount Resistor

165 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.165 OHM 20W 1% AXIAL LUGS - RER70FR165RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.165 OHM 20W 1% AXIAL LUGS
RER70FR165RC02
RES 0.165 OHM 20W 1% AXIAL LUGS RER70FR165RC02
RES 0.165ohm 20W 1% AXIAL LUGS

RES 0.165ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR165RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR165RC02
Chassis Mount Resistors RER70FR165RC02
RES CHAS MNT 0.165 OHM 1% 20W

RES CHAS MNT 0.165 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR165RC02-ND RER70FR165RC02 RER70FR165RC02
Product Name Chassis Mount Resistors RES 0.165 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1650 ohms 0.1650 ohms 0.1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details