RES 0.147ohm 20W 1% AXIAL LUGS
147 mOhms ±1% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.147 OHM 1% 20W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70FR147RCSL | RER70FR147RCSL-ND | RER70FR147RCSL |
| Product Name | RES 0.147 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 0.1470 ohms | 0.1470 ohms | 0.1470 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 20 watts | 20 watts |
| Configuration | Single Resistor |