Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR147RC02

Description
147 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
147 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR147RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR147RC02-ND
Chassis Mount Resistors RER70FR147RC02-ND
147 mOhms ±1% 20W Wirewound Chassis Mount Resistor

147 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.147 OHM 20W 1% AXIAL LUGS - RER70FR147RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 20W 1% AXIAL LUGS
RER70FR147RC02
RES 0.147 OHM 20W 1% AXIAL LUGS RER70FR147RC02
RES 0.147ohm 20W 1% AXIAL LUGS

RES 0.147ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR147RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR147RC02
Chassis Mount Resistors RER70FR147RC02
RES CHAS MNT 0.147 OHM 1% 20W

RES CHAS MNT 0.147 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR147RC02-ND RER70FR147RC02 RER70FR147RC02
Product Name Chassis Mount Resistors RES 0.147 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details