Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR140MC0230

Description
140 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
140 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR140MC0230-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR140MC0230-ND
Chassis Mount Resistors RER70FR140MC0230-ND
140 mOhms ±1% 20W Wirewound Chassis Mount Resistor

140 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.14 OHM 20W 1% AXIAL LUGS - RER70FR140MC0230 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 20W 1% AXIAL LUGS
RER70FR140MC0230
RES 0.14 OHM 20W 1% AXIAL LUGS RER70FR140MC0230
RES 0.14ohm 20W 1% AXIAL LUGS

RES 0.14ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR140MC0230 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR140MC0230
Chassis Mount Resistors RER70FR140MC0230
RES CHAS MNT 0.14 OHM 1% 20W

RES CHAS MNT 0.14 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR140MC0230-ND RER70FR140MC0230 RER70FR140MC0230
Product Name Chassis Mount Resistors RES 0.14 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers