Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR100RCSL

Description
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR100RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR100RCSL-ND
Chassis Mount Resistors RER70FR100RCSL-ND
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor

100 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.1 OHM 20W 1% AXIAL LUGS - RER70FR100RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 20W 1% AXIAL LUGS
RER70FR100RCSL
RES 0.1 OHM 20W 1% AXIAL LUGS RER70FR100RCSL
RES 0.1ohm 20W 1% AXIAL LUGS

RES 0.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR100RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR100RCSL
Chassis Mount Resistors RER70FR100RCSL
RES CHAS MNT 0.1 OHM 1% 20W

RES CHAS MNT 0.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR100RCSL-ND RER70FR100RCSL RER70FR100RCSL
Product Name Chassis Mount Resistors RES 0.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details