Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR100RC02

Description
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR100RC02-ND
Chassis Mount Resistors RER70FR100RC02-ND
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor

100 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.1 OHM 20W 1% AXIAL LUGS - RER70FR100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 20W 1% AXIAL LUGS
RER70FR100RC02
RES 0.1 OHM 20W 1% AXIAL LUGS RER70FR100RC02
RES 0.1ohm 20W 1% AXIAL LUGS

RES 0.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR100RC02
Chassis Mount Resistors RER70FR100RC02
RES CHAS MNT 0.1 OHM 1% 20W

RES CHAS MNT 0.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR100RC02-ND RER70FR100RC02 RER70FR100RC02
Product Name Chassis Mount Resistors RES 0.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details