Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR100MC02

Description
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR100MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR100MC02-ND
Chassis Mount Resistors RER70FR100MC02-ND
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor

100 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.1 OHM 20W 1% AXIAL LUGS - RER70FR100MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 20W 1% AXIAL LUGS
RER70FR100MC02
RES 0.1 OHM 20W 1% AXIAL LUGS RER70FR100MC02
RES 0.1ohm 20W 1% AXIAL LUGS

RES 0.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR100MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR100MC02
Chassis Mount Resistors RER70FR100MC02
RES CHAS MNT 0.1 OHM 1% 20W

RES CHAS MNT 0.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR100MC02-ND RER70FR100MC02 RER70FR100MC02
Product Name Chassis Mount Resistors RES 0.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers