Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F9R80RCSL

Description
9.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F9R80RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9R80RCSL-ND
Chassis Mount Resistors RER70F9R80RCSL-ND
9.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

9.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.8 OHM 20W 1% AXIAL LUGS - RER70F9R80RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.8 OHM 20W 1% AXIAL LUGS
RER70F9R80RCSL
RES 9.8 OHM 20W 1% AXIAL LUGS RER70F9R80RCSL
RES 9.8ohm 20W 1% AXIAL LUGS

RES 9.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F9R80RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9R80RCSL
Chassis Mount Resistors RER70F9R80RCSL
RES CHAS MNT 9.8 OHM 1% 20W

RES CHAS MNT 9.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9R80RCSL-ND RER70F9R80RCSL RER70F9R80RCSL
Product Name Chassis Mount Resistors RES 9.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.8 ohms 9.8 ohms 9.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details