Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F9R76RCSL

Description
9.76 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.76 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F9R76RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9R76RCSL-ND
Chassis Mount Resistors RER70F9R76RCSL-ND
9.76 Ohms ±1% 20W Wirewound Chassis Mount Resistor

9.76 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.76 OHM 20W 1% AXIAL LUGS - RER70F9R76RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 20W 1% AXIAL LUGS
RER70F9R76RCSL
RES 9.76 OHM 20W 1% AXIAL LUGS RER70F9R76RCSL
RES 9.76ohm 20W 1% AXIAL LUGS

RES 9.76ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F9R76RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9R76RCSL
Chassis Mount Resistors RER70F9R76RCSL
RES CHAS MNT 9.76 OHM 1% 20W

RES CHAS MNT 9.76 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9R76RCSL-ND RER70F9R76RCSL RER70F9R76RCSL
Product Name Chassis Mount Resistors RES 9.76 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers