Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F9R76RC02

Description
9.76 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.76 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F9R76RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9R76RC02-ND
Chassis Mount Resistors RER70F9R76RC02-ND
9.76 Ohms ±1% 20W Wirewound Chassis Mount Resistor

9.76 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.76 OHM 20W 1% AXIAL LUGS - RER70F9R76RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 20W 1% AXIAL LUGS
RER70F9R76RC02
RES 9.76 OHM 20W 1% AXIAL LUGS RER70F9R76RC02
RES 9.76ohm 20W 1% AXIAL LUGS

RES 9.76ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F9R76RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9R76RC02
Chassis Mount Resistors RER70F9R76RC02
RES CHAS MNT 9.76 OHM 1% 20W

RES CHAS MNT 9.76 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9R76RC02-ND RER70F9R76RC02 RER70F9R76RC02
Product Name Chassis Mount Resistors RES 9.76 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1623774-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details