Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F9R60RCSL

Description
9.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F9R60RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9R60RCSL-ND
Chassis Mount Resistors RER70F9R60RCSL-ND
9.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

9.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.6 OHM 20W 1% AXIAL LUGS - RER70F9R60RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.6 OHM 20W 1% AXIAL LUGS
RER70F9R60RCSL
RES 9.6 OHM 20W 1% AXIAL LUGS RER70F9R60RCSL
RES 9.6ohm 20W 1% AXIAL LUGS

RES 9.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F9R60RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9R60RCSL
Chassis Mount Resistors RER70F9R60RCSL
RES CHAS MNT 9.6 OHM 1% 20W

RES CHAS MNT 9.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9R60RCSL-ND RER70F9R60RCSL RER70F9R60RCSL
Product Name Chassis Mount Resistors RES 9.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.6 ohms 9.6 ohms 9.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details