Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F9R53RCSL

Description
9.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F9R53RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9R53RCSL-ND
Chassis Mount Resistors RER70F9R53RCSL-ND
9.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor

9.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.53 OHM 20W 1% AXIAL LUGS - RER70F9R53RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 20W 1% AXIAL LUGS
RER70F9R53RCSL
RES 9.53 OHM 20W 1% AXIAL LUGS RER70F9R53RCSL
RES 9.53ohm 20W 1% AXIAL LUGS

RES 9.53ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F9R53RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9R53RCSL
Chassis Mount Resistors RER70F9R53RCSL
RES CHAS MNT 9.53 OHM 1% 20W

RES CHAS MNT 9.53 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9R53RCSL-ND RER70F9R53RCSL RER70F9R53RCSL
Product Name Chassis Mount Resistors RES 9.53 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details