Vishay Intertechnology, Inc. Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F9R53RC02

Description
Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F9R53RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F9R53RC02
Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F9R53RC02
Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F9R53RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9R53RC02-ND
Chassis Mount Resistors RER70F9R53RC02-ND
9.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor

9.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F9R53RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9R53RC02
Chassis Mount Resistors RER70F9R53RC02
RES CHAS MNT 9.53 OHM 1% 20W

RES CHAS MNT 9.53 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9R53RC02 RER70F9R53RC02-ND RER70F9R53RC02
Product Name Res Wirewound 9.53 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers