Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F90R9RC02

Description
90.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
90.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F90R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F90R9RC02-ND
Chassis Mount Resistors RER70F90R9RC02-ND
90.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

90.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 90.9 OHM 20W 1% AXIAL LUGS - RER70F90R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 20W 1% AXIAL LUGS
RER70F90R9RC02
RES 90.9 OHM 20W 1% AXIAL LUGS RER70F90R9RC02
RES 90.9ohm 20W 1% AXIAL LUGS

RES 90.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F90R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F90R9RC02
Chassis Mount Resistors RER70F90R9RC02
RES CHAS MNT 90.9 OHM 1% 20W

RES CHAS MNT 90.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F90R9RC02-ND RER70F90R9RC02 RER70F90R9RC02
Product Name Chassis Mount Resistors RES 90.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details