Vishay Intertechnology, Inc. RES 9K OHM 20W 1% AXIAL LUGS RER70F9001MCSL

Description
RES 9Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 20W 1% AXIAL LUGS - RER70F9001MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 20W 1% AXIAL LUGS
RER70F9001MCSL
RES 9K OHM 20W 1% AXIAL LUGS RER70F9001MCSL
RES 9Kohm 20W 1% AXIAL LUGS

RES 9Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F9001MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9001MCSL-ND
Chassis Mount Resistors RER70F9001MCSL-ND
9 kOhms ±1% 20W Wirewound Chassis Mount Resistor

9 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F9001MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9001MCSL
Chassis Mount Resistors RER70F9001MCSL
RES CHAS MNT 9K OHM 1% 20W

RES CHAS MNT 9K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9001MCSL RER70F9001MCSL-ND RER70F9001MCSL
Product Name RES 9K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details