Vishay Intertechnology, Inc. RES 9K OHM 20W 1% AXIAL LUGS RER70F9001MC02

Description
RES 9Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 20W 1% AXIAL LUGS - RER70F9001MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 20W 1% AXIAL LUGS
RER70F9001MC02
RES 9K OHM 20W 1% AXIAL LUGS RER70F9001MC02
RES 9Kohm 20W 1% AXIAL LUGS

RES 9Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F9001MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9001MC02-ND
Chassis Mount Resistors RER70F9001MC02-ND
9 kOhms ±1% 20W Wirewound Chassis Mount Resistor

9 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F9001MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9001MC02
Chassis Mount Resistors RER70F9001MC02
RES CHAS MNT 9K OHM 1% 20W

RES CHAS MNT 9K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9001MC02 RER70F9001MC02-ND RER70F9001MC02
Product Name RES 9K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details