8.25 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES 8.25ohm 20W 1% AXIAL LUGS
RES CHAS MNT 8.25 OHM 1% 20W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F8R25RCSL-ND | RER70F8R25RCSL | RER70F8R25RCSL |
| Product Name | Chassis Mount Resistors | RES 8.25 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 8.25 ohms | 8.25 ohms | 8.25 ohms |