The RER70F8R25RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 20 watts at 25 °C and operates within a resistance range of 0.1 to 12.1 kΩ, with a tolerance of ±1%. It is capable of withstanding a maximum working voltage determined by the formula (P x R)^{1/2}. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The RER70F8R25RC02 is suitable for applications requiring high reliability and performance, making it a viable option for engineers looking for robust resistive components in demanding environments.
RES 8.25ohm 20W 1% AXIAL LUGS
8.25 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 8.25 OHM 1% 20W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F8R25RC02 | RER70F8R25RC02-ND | RER70F8R25RC02 |
| Product Name | RES 8.25 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 8.25 ohms | 8.25 ohms | 8.25 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 20 watts | 20 watts |
| Configuration | Single Resistor |