Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F8R06RC02

Description
8.06 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.06 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F8R06RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8R06RC02-ND
Chassis Mount Resistors RER70F8R06RC02-ND
8.06 Ohms ±1% 20W Wirewound Chassis Mount Resistor

8.06 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 8.06 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F8R06RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.06 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F8R06RC02
Res Wirewound 8.06 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F8R06RC02
Res Wirewound 8.06 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 8.06 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F8R06RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8R06RC02
Chassis Mount Resistors RER70F8R06RC02
RES CHAS MNT 8.06 OHM 1% 20W

RES CHAS MNT 8.06 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8R06RC02-ND RER70F8R06RC02 RER70F8R06RC02
Product Name Chassis Mount Resistors Res Wirewound 8.06 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details