Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F8870RCSL

Description
887 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
887 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F8870RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8870RCSL-ND
Chassis Mount Resistors RER70F8870RCSL-ND
887 Ohms ±1% 20W Wirewound Chassis Mount Resistor

887 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 887 OHM 20W 1% AXIAL LUGS - RER70F8870RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 20W 1% AXIAL LUGS
RER70F8870RCSL
RES 887 OHM 20W 1% AXIAL LUGS RER70F8870RCSL
RES 887ohm 20W 1% AXIAL LUGS

RES 887ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F8870RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8870RCSL
Chassis Mount Resistors RER70F8870RCSL
RES CHAS MNT 887 OHM 1% 20W

RES CHAS MNT 887 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8870RCSL-ND RER70F8870RCSL RER70F8870RCSL
Product Name Chassis Mount Resistors RES 887 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details