Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F8571PCSL

Description
8.57 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.57 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F8571PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8571PCSL-ND
Chassis Mount Resistors RER70F8571PCSL-ND
8.57 kOhms ±1% 20W Wirewound Chassis Mount Resistor

8.57 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.57K OHM 20W 1% AXIAL LUGS - RER70F8571PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.57K OHM 20W 1% AXIAL LUGS
RER70F8571PCSL
RES 8.57K OHM 20W 1% AXIAL LUGS RER70F8571PCSL
RES 8.57Kohm 20W 1% AXIAL LUGS

RES 8.57Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F8571PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8571PCSL
Chassis Mount Resistors RER70F8571PCSL
RES CHAS MNT 8.57K OHM 1% 20W

RES CHAS MNT 8.57K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8571PCSL-ND RER70F8571PCSL RER70F8571PCSL
Product Name Chassis Mount Resistors RES 8.57K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details