Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F8571PC02

Description
8.57 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.57 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F8571PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8571PC02-ND
Chassis Mount Resistors RER70F8571PC02-ND
8.57 kOhms ±1% 20W Wirewound Chassis Mount Resistor

8.57 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 8.57K Ohm 1% 20W ¦20ppm/¦C 0.1% AXL Flange Card Pack - RER70F8571PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.57K Ohm 1% 20W ¦20ppm/¦C 0.1% AXL Flange Card Pack
RER70F8571PC02
Res Wirewound 8.57K Ohm 1% 20W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER70F8571PC02
Res Wirewound 8.57K Ohm 1% 20W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Res Wirewound 8.57K Ohm 1% 20W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F8571PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8571PC02
Chassis Mount Resistors RER70F8571PC02
RES CHAS MNT 8.57K OHM 1% 20W

RES CHAS MNT 8.57K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8571PC02-ND RER70F8571PC02 RER70F8571PC02
Product Name Chassis Mount Resistors Res Wirewound 8.57K Ohm 1% 20W ¦20ppm/¦C 0.1% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.1000 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers