Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F8450RCSL

Description
845 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
845 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F8450RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8450RCSL-ND
Chassis Mount Resistors RER70F8450RCSL-ND
845 Ohms ±1% 20W Wirewound Chassis Mount Resistor

845 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 845 OHM 20W 1% AXIAL LUGS - RER70F8450RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 20W 1% AXIAL LUGS
RER70F8450RCSL
RES 845 OHM 20W 1% AXIAL LUGS RER70F8450RCSL
RES 845ohm 20W 1% AXIAL LUGS

RES 845ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F8450RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8450RCSL
Chassis Mount Resistors RER70F8450RCSL
RES CHAS MNT 845 OHM 1% 20W

RES CHAS MNT 845 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8450RCSL-ND RER70F8450RCSL RER70F8450RCSL
Product Name Chassis Mount Resistors RES 845 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 845 ohms 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details